Keystone Electronics Corp. Flat Washer, #2, Fibre 3113

Description
Part Number: 3113 Hole Size: #2 Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3113 Hole Size: #2 Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer for #2 screw size, made of commercial grade fibre, with an inner diameter of 0.098 inch (2.49 mm) and outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat retaining washer for #2 screw size, made of commercial grade fibre, with an inner diameter of 0.098 inch (2.49 mm) and outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Fibre
3113
Flat Washer, #2, Fibre 3113
Part Number: 3113 Hole Size: #2 Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3113

  • Hole Size: #2
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3113-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3113-ND
Standard Washers 36-3113-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 24C1332 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
24C1332
Washer Rohs Compliant Keystone 24C1332
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3113 36-3113-ND 24C1332
Product Name Flat Washer, #2, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers