Keystone Electronics Corp. Shoulder Washer 3102

Description
Part Number: 3102 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3102 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rollback: Only 3102 appears as a valid part number: .187(4.8) length, .235(6.0) O.D., .047(1.2) shoulder height, .115(2.9) I.D., and .145(3.7) S.D.; material is nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

Rollback: Only 3102 appears as a valid part number: .187(4.8) length, .235(6.0) O.D., .047(1.2) shoulder height, .115(2.9) I.D., and .145(3.7) S.D.; material is nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3102 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3102
Shoulder Washer 3102
Part Number: 3102 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3102

  • "ID": .115 [2.9]
  • Material: Nylon
  • OD: .235 [6.0]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3102-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3102-ND
Bushing, Shoulder Washers 36-3102-ND
"#4 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

"#4 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. - 70181803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in.
70181803
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. 70181803
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Bushing, Shoulder Washers - 3102 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3102
Bushing, Shoulder Washers 3102
WASHER SHOULDER #4 NYLON

WASHER SHOULDER #4 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 3102 36-3102-ND 70181803 3102
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.115 inch (2.921 mm) 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #4, Steel - 7230-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Finish ZincChromate
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers