Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3141

Description
Part Number: 3141 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3141 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.385 inches (9.65 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.032 inches (0.81 mm), designed for use with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.385 inches (9.65 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.032 inches (0.81 mm), designed for use with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3141
Flat Washer, 3/8", Fibre 3141
Part Number: 3141 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3141

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3141-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3141-ND
Standard Washers 36-3141-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Fort Worth, TX, USA
Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.500 in.; 0.032 in.
70181744
Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.500 in.; 0.032 in. 70181744
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Commercial Grade per ASTM D710.

Supplier's Site
Washer Rohs Compliant Keystone - 99H6856 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6856
Washer Rohs Compliant Keystone 99H6856
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3141 36-3141-ND 70181744 99H6856
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.500 in.; 0.032 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.385 inch (9.779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.156 inch (3.962 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Nylon Retaining Washer - 2253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers