Keystone Electronics Corp. Nylon Cable Clamp 7635

Description
Part Number: 7635 For Diameters: .625 (15.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7635 For Diameters: .625 (15.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7635 is a nylon cable clamp designed for securing cables with a diameter of 0.625 inches (15.9 mm), featuring a center-to-center hole spacing of 0.660 inches (16.8 mm), a width of 0.500 inches (12.7 mm), and a hole diameter of 0.203 inches (5.2 mm). The clamp is constructed from nylon 6/6 and is intended for mounting on panels or chassis.

Datasheet Summary
Powered by GS/AI

Part number 7635 is a nylon cable clamp designed for securing cables with a diameter of 0.625 inches (15.9 mm), featuring a center-to-center hole spacing of 0.660 inches (16.8 mm), a width of 0.500 inches (12.7 mm), and a hole diameter of 0.203 inches (5.2 mm). The clamp is constructed from nylon 6/6 and is intended for mounting on panels or chassis.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7635
Nylon Cable Clamp 7635
Part Number: 7635 For Diameters: .625 (15.9) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7635

  • For Diameters: .625 (15.9)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7635-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7635-ND
Cable Supports and Fasteners 36-7635-ND
"Cable Clamp, P-Type White Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type White Fastener 0.625"" (15.88mm)"

Buy Now Datasheet
Nylon Cable Clamp Keystone - 62W5209 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Cable Clamp Keystone
62W5209
Nylon Cable Clamp Keystone 62W5209
NYLON CABLE CLAMP

NYLON CABLE CLAMP

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7635 36-7635-ND 62W5209
Product Name Nylon Cable Clamp Cable Supports and Fasteners Nylon Cable Clamp Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers