Keystone Electronics Corp. Steel Cable Clamp 8107

Description
Part Number: 8107 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8107 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8107 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating, has a hole diameter for a .625-inch (15.9 mm) cable, and features a center-to-center length of .594 inches (15.1 mm). The clamp thickness is .048 inch (1.22 mm) and the width is .625 inch (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8107 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating, has a hole diameter for a .625-inch (15.9 mm) cable, and features a center-to-center length of .594 inches (15.1 mm). The clamp thickness is .048 inch (1.22 mm) and the width is .625 inch (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8107
Steel Cable Clamp 8107
Part Number: 8107 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8107

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .625 (15.9)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8107-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8107-ND
Cable Supports and Fasteners 36-8107-ND
"Cable Clamp, P-Type Silver Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type Silver Fastener 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8107 36-8107-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers