Keystone Electronics Corp. Nylon Cable Clamp 7627

Description
Part Number: 7627 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7627 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7627 is a nylon cable clamp for cables with a diameter of 0.312 inches (7.9 mm), with a center-to-center mounting distance of 0.445 inches (11.3 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.203 inches (5.2 mm). It is made of nylon 6/6 and designed for securing and insulating cables in rugged applications.

Datasheet Summary
Powered by GS/AI

Part number 7627 is a nylon cable clamp for cables with a diameter of 0.312 inches (7.9 mm), with a center-to-center mounting distance of 0.445 inches (11.3 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.203 inches (5.2 mm). It is made of nylon 6/6 and designed for securing and insulating cables in rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7627
Nylon Cable Clamp 7627
Part Number: 7627 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7627

  • For Diameters: .312 (7.9)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7627-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7627-ND
Cable Supports and Fasteners 36-7627-ND
"Cable Clamp, P-Type White Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type White Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Clamp, Cable; Nylon; White; 0.312 in.; 0.445 in.; 0.375 in.; 0.203 in. - 70183172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp, Cable; Nylon; White; 0.312 in.; 0.445 in.; 0.375 in.; 0.203 in.
70183172
Clamp, Cable; Nylon; White; 0.312 in.; 0.445 in.; 0.375 in.; 0.203 in. 70183172
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Keystone - 90B5671 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
90B5671
Cable Fastener; Cable Clamp / Clip Type Keystone 90B5671
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:16.9mm; External Width:9.525mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:16.9mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 7627 36-7627-ND 70183172 90B5671
Product Name Nylon Cable Clamp Cable Supports and Fasteners Clamp, Cable; Nylon; White; 0.312 in.; 0.445 in.; 0.375 in.; 0.203 in. Cable Fastener; Cable Clamp / Clip Type Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers