Keystone Electronics Corp. Insulated Half Cable Clamp 8164

Description
Part Number: 8164 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8164 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8164 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is intended for a cable diameter of 0.437 inches (11.1 mm), with a center-to-center distance of 0.625 inches (15.9 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8164 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is intended for a cable diameter of 0.437 inches (11.1 mm), with a center-to-center distance of 0.625 inches (15.9 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8164
Insulated Half Cable Clamp 8164
Part Number: 8164 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8164

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .437 (11.1)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8164-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8164-ND
Cable Supports and Fasteners 36-8164-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.437"" (11.10mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.437"" (11.10mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8164 36-8164-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers