Keystone Electronics Corp. Steel Cable Clamp 8111

Description
Part Number: 8111 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8111 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8111 steel cable clamp is designed for securing, grounding, and routing cables, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and has a cable diameter capacity of 0.875 inches (22.2 mm). The clamp measures 0.718 inches (18.2 mm) in center-to-center length and 0.875 inches (22.2 mm) in overall length. It features a hole diameter of 0.875 inches (22.2 mm) and a thickness of 0.032 inches (0.81 mm). The width is 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8111 steel cable clamp is designed for securing, grounding, and routing cables, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and has a cable diameter capacity of 0.875 inches (22.2 mm). The clamp measures 0.718 inches (18.2 mm) in center-to-center length and 0.875 inches (22.2 mm) in overall length. It features a hole diameter of 0.875 inches (22.2 mm) and a thickness of 0.032 inches (0.81 mm). The width is 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8111
Steel Cable Clamp 8111
Part Number: 8111 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8111

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .875 (22.2)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8111-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8111-ND
Cable Supports and Fasteners 36-8111-ND
"Cable Clamp, P-Type Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet
Cable Clamp; Cable Clamp / Clip Type Keystone - 03C3614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Keystone
03C3614
Cable Clamp; Cable Clamp / Clip Type Keystone 03C3614
CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:23.8mm; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:23.8mm; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8111 36-8111-ND 03C3614
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable Clamp; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5039-ND - DigiKey
Specs
Material Steel
View Details