Keystone Electronics Corp. Rubber Grommet 757

Description
Part Number: 757 "ID": .875 [22.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 757 "ID": .875 [22.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.875 (22.2 mm), designed for a panel thickness of 0.062 (1.57 mm), and an outside diameter of 1.625 (41.3 mm). The grommet height is 0.437 (11.1 mm) and is made of rubber, specifically BUNA N. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.875 (22.2 mm), designed for a panel thickness of 0.062 (1.57 mm), and an outside diameter of 1.625 (41.3 mm). The grommet height is 0.437 (11.1 mm) and is made of rubber, specifically BUNA N. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 757 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
757
Rubber Grommet 757
Part Number: 757 "ID": .875 [22.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 757

  • "ID": .875 [22.2]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-757-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-757-ND
Bushings, Grommets 36-757-ND
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet;BUNA S Rubber;ID 0.875
Fort Worth, TX, USA
Grommet;BUNA S Rubber;ID 0.875";Hole Size 1.25";Panel Size 0.062";OD 1.625"
70183262
Grommet;BUNA S Rubber;ID 0.875";Hole Size 1.25";Panel Size 0.062";OD 1.625" 70183262
Rubber Grommets, 0.062 in. Thickness Chassis, 1.250 in. Mounting Hole Material is rubber Ideal for electrical insulation and mechanical damping.

Rubber Grommets, 0.062 in. Thickness Chassis, 1.250 in. Mounting Hole

  • Material is rubber
    Ideal for electrical insulation and mechanical damping.
Supplier's Site
Grommet Rohs Compliant Keystone - 93B5381 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
93B5381
Grommet Rohs Compliant Keystone 93B5381
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets Grommets Grommets
Product Number 757 36-757-ND 70183262 93B5381
Product Name Rubber Grommet Bushings, Grommets Grommet;BUNA S Rubber;ID 0.875";Hole Size 1.25";Panel Size 0.062";OD 1.625" Grommet Rohs Compliant Keystone
Inside Diameter 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8483-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 739 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Screw Grommets - 36-774-ND - DigiKey
Keystone Electronics Corp.
View Details