Keystone Electronics Corp. Bushings, Grommets 8475

Description
"Circular - 0.562"" (14.27mm) Bushing 0.437"" (11.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing 0.437"" (11.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8475-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8475-ND
Bushings, Grommets 36-8475-ND
"Circular - 0.562"" (14.27mm) Bushing 0.437"" (11.10mm) Black"

"Circular - 0.562"" (14.27mm) Bushing 0.437"" (11.10mm) Black"

Buy Now Datasheet
Open Grommet, Bushing, Nylon, Black, 11.1Mm; Grommet Type Keystone - 99H9273 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Bushing, Nylon, Black, 11.1Mm; Grommet Type Keystone
99H9273
Open Grommet, Bushing, Nylon, Black, 11.1Mm; Grommet Type Keystone 99H9273
OPEN GROMMET, BUSHING, NYLON, BLACK, 11.1MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:14.3mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN GROMMET, BUSHING, NYLON, BLACK, 11.1MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:14.3mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 36-8475-ND 99H9273
Product Name Bushings, Grommets Open Grommet, Bushing, Nylon, Black, 11.1Mm; Grommet Type Keystone
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 739 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers