Keystone Electronics Corp. Rubber Grommet 755

Description
Part Number: 755 "ID": .750 [19.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 755 "ID": .750 [19.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Grommet, Rubber, Black, 19.1mm is designed for use in applications requiring cable management and protection. It accommodates a maximum cable diameter of 19.1mm and fits into a mounting hole diameter of 27mm. The grommet is made from rubber, providing durability and flexibility, which is essential for maintaining electrical insulation and mechanical damping. It is suitable for panel thicknesses up to 1.57mm and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable grommet solutions in various electronic and mechanical applications.

Datasheet Summary
Powered by GS/AI

The Open Grommet, Rubber, Black, 19.1mm is designed for use in applications requiring cable management and protection. It accommodates a maximum cable diameter of 19.1mm and fits into a mounting hole diameter of 27mm. The grommet is made from rubber, providing durability and flexibility, which is essential for maintaining electrical insulation and mechanical damping. It is suitable for panel thicknesses up to 1.57mm and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable grommet solutions in various electronic and mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 755 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
755
Rubber Grommet 755
Part Number: 755 "ID": .750 [19.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 755

  • "ID": .750 [19.1]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-755-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-755-ND
Bushings, Grommets 36-755-ND
"Circular - 1.062"" (26.97mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.062"" (26.97mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Open Grommet, Rubber, Black, 19.1Mm; Grommet Type Keystone - 94B4237 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Rubber, Black, 19.1Mm; Grommet Type Keystone
94B4237
Open Grommet, Rubber, Black, 19.1Mm; Grommet Type Keystone 94B4237
OPEN GROMMET, RUBBER, BLACK, 19.1MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Rubber; Mounting Hole Dia:27mm; Panel Thickness Max:1.57mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET, RUBBER, BLACK, 19.1MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Rubber; Mounting Hole Dia:27mm; Panel Thickness Max:1.57mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 755 36-755-ND 94B4237
Product Name Rubber Grommet Bushings, Grommets Open Grommet, Rubber, Black, 19.1Mm; Grommet Type Keystone
Inside Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Screw Grommets - 36-772-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Bushings, Grommets - 36-8485-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details