Keystone Electronics Corp. Rubber Grommet 748

Description
Part Number: 748 "ID": .500 [12.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 748 "ID": .500 [12.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 748 is a rubber grommet made of BUNA N rubber, designed for electrical insulation and mechanical damping. It has an inside diameter of 0.500 inches (12.7 mm), a panel mounting hole thickness of 0.062 inches (1.57 mm), an outside diameter of 1.500 inches (38.1 mm), and a height of 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Part number 748 is a rubber grommet made of BUNA N rubber, designed for electrical insulation and mechanical damping. It has an inside diameter of 0.500 inches (12.7 mm), a panel mounting hole thickness of 0.062 inches (1.57 mm), an outside diameter of 1.500 inches (38.1 mm), and a height of 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 748 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
748
Rubber Grommet 748
Part Number: 748 "ID": .500 [12.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 748

  • "ID": .500 [12.7]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-748-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-748-ND
Bushings, Grommets 36-748-ND
"Circular - 1.250"" (31.75mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 99H8847 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
99H8847
Grommet Rohs Compliant Keystone 99H8847
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 748 36-748-ND 99H8847
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 752 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8471-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers