Keystone Electronics Corp. Bushings, Grommets 8615

Description
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8615-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8615-ND
Bushings, Grommets 36-8615-ND
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black

Edging - 25' L (7.62m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Flexible; 0.052 Max Panel; Black; Nylon - 70182362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Flexible; 0.052 Max Panel; Black; Nylon
70182362
Grommet, Flexible; 0.052 Max Panel; Black; Nylon 70182362
Ideal for maintenance, short-run production, R&D or prototyping. Supplied in 25 ft. rolls. Make your own grommets to fit any size or shape required.

Ideal for maintenance, short-run production, R&D or prototyping. Supplied in 25 ft. rolls. Make your own grommets to fit any size or shape required.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Grommets Grommets
Product Number 36-8615-ND 70182362
Product Name Bushings, Grommets Grommet, Flexible; 0.052 Max Panel; Black; Nylon
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details