Keystone Electronics Corp. Rubber Grommet 742

Description
Part Number: 742 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 742 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 742 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
742
Rubber Grommet 742
Part Number: 742 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 742

  • "ID": .312 [7.9]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-742-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-742-ND
Bushings, Grommets 36-742-ND
"Circular - 0.437"" (11.10mm) Grommet 0.312"" (7.92mm) Black"

"Circular - 0.437"" (11.10mm) Grommet 0.312"" (7.92mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Keystone - 50B4584 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Keystone
50B4584
Open Grommet; Grommet Type Keystone 50B4584
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.93mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:15.75mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.93mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:15.75mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 742 36-742-ND 50B4584
Product Name Rubber Grommet Bushings, Grommets Open Grommet; Grommet Type Keystone
Inside Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8490-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 745 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
2 suppliers
Rubber Grommet - 734 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Bushings, Grommets - 36-756-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers