Keystone Electronics Corp. Rubber Grommet 741

Description
Part Number: 741 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 741 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.312 in (7.9 mm), suitable for a panel thickness of 0.062 in (1.57 mm), and an outside diameter of 0.812 in (20.6 mm). The grommet height is 0.312 in (7.9 mm) and is made of rubber, specifically BUNA N.

Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.312 in (7.9 mm), suitable for a panel thickness of 0.062 in (1.57 mm), and an outside diameter of 0.812 in (20.6 mm). The grommet height is 0.312 in (7.9 mm) and is made of rubber, specifically BUNA N.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 741 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
741
Rubber Grommet 741
Part Number: 741 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 741

  • "ID": .312 [7.9]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: No
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-741-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-741-ND
Bushings, Grommets 36-741-ND
"Circular - 0.562"" (14.27mm) Grommet 0.312"" (7.92mm) Black"

"Circular - 0.562"" (14.27mm) Grommet 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 99H8839 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
99H8839
Grommet Rohs Compliant Keystone 99H8839
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 741 36-741-ND 99H8839
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8484-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers
Screw Grommets - 36-767-ND - DigiKey
Keystone Electronics Corp.
View Details