Keystone Electronics Corp. Rubber Grommet 739

Description
Part Number: 739 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 739 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 739 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
739
Rubber Grommet 739
Part Number: 739 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 739

  • "ID": .250 [6.4]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-739-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-739-ND
Bushings, Grommets 36-739-ND
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Keystone - 62W5201 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Keystone
62W5201
Open Grommet; Grommet Type Keystone 62W5201
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:9.5mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:9.5mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 739 36-739-ND 62W5201
Product Name Rubber Grommet Bushings, Grommets Open Grommet; Grommet Type Keystone
Inside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-765-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Rubber Grommet - 755 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.7500 inch (19.05 mm)
View Details
3 suppliers
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details