Keystone Electronics Corp. Screw Grommets 772

Description
Screw Grommet M3 Rubber Blue
Request a Quote Datasheet
Description
Screw Grommet M3 Rubber Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - 36-772-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
36-772-ND
Screw Grommets 36-772-ND
Screw Grommet M3 Rubber Blue

Screw Grommet M3 Rubber Blue

Buy Now Datasheet
SCREW GROMMET M3 RUBBER BLUE - 443-772 - Utmel Electronic Limited
Hong Kong, China
SCREW GROMMET M3 RUBBER BLUE
443-772
SCREW GROMMET M3 RUBBER BLUE 443-772
SCREW GROMMET M3 RUBBER BLUE

SCREW GROMMET M3 RUBBER BLUE

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Grommets Grommets
Product Number 36-772-ND 443-772
Product Name Screw Grommets SCREW GROMMET M3 RUBBER BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers