Keystone Electronics Corp. #10 Stud Solder Lug 7310

Description
Part Number: 7310 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Description
Part Number: 7310 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7310 is a solder terminal lug for a #10 stud, made of .016 inch (.41 mm) brass with tin plating. It has a hole diameter of 0.093 inch (2.36 mm) and an overall height of 0.196 inch (5.0 mm). The terminal features a 0.156 inch (4.0 mm) radius on the barrel and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7310 is a solder terminal lug for a #10 stud, made of .016 inch (.41 mm) brass with tin plating. It has a hole diameter of 0.093 inch (2.36 mm) and an overall height of 0.196 inch (5.0 mm). The terminal features a 0.156 inch (4.0 mm) radius on the barrel and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
#10 Stud Solder Lug - 7310 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#10 Stud Solder Lug
7310
#10 Stud Solder Lug 7310
Part Number: 7310 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass

Part Number: 7310

  • Finish/Plating: Matte Tin
  • Hole Size: #10
  • Material: Brass
Buy Now Datasheet
TERMINAL SOLDER LUG - 7310 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL SOLDER LUG
7310
TERMINAL SOLDER LUG 7310
TERMINAL SOLDER LUG

TERMINAL SOLDER LUG

Buy Now
Terminals - Solder Lug Connectors - 36-7310-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7310-ND
Terminals - Solder Lug Connectors 36-7310-ND
CONN TERM LUG RING #10 FLAT

CONN TERM LUG RING #10 FLAT

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7310
Terminals 7310
Terminals #10 SOLDER TERM LUG MATTE TIN FINISH

Terminals #10 SOLDER TERM LUG MATTE TIN FINISH

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7310 7310 36-7310-ND 7310
Product Name #10 Stud Solder Lug TERMINAL SOLDER LUG Terminals - Solder Lug Connectors Terminals
Terminal Type Wire Lug Wire Lug Long Stem, Shaped
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers