Keystone Electronics Corp.
Jack Screw Yel .187" Length
7226
Description
Part Number: 7226
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7226
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Yel .187" Length
7226
Part Number: 7226
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex Only
Part Number: 7226
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: No
- Length: .187 [4.74]
- Material: Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7226 |
|
Product Name
|
Jack Screw Yel .187" Length |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Thumb Screw
Material
Stainless Steel
Length
0.4370 inch (11.1 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Cheese Head
Standard Drives
Slotted
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Standard Drives
Slotted
Material
Stainless Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Plastic; Nylon
View Details
3 suppliers