Keystone Electronics Corp. M3 Pan Head Machine Screw, 16.00L 29346

Description
Part Number: 29346 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M3
Request a Quote Datasheet
Description
Part Number: 29346 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head Machine Screw, 16.00L - 29346 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head Machine Screw, 16.00L
29346
M3 Pan Head Machine Screw, 16.00L 29346
Part Number: 29346 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M3

Part Number: 29346

  • Drive: Slotted
  • Length: 16mm [.630]
  • Material: Nylon
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29346-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29346-ND
Machine Screw 36-29346-ND
M3 Pan Head Machine Screw Slotted Drive Nylon

M3 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
NYLON METRIC SCREW - 29346 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON METRIC SCREW
29346
NYLON METRIC SCREW 29346
NYLON METRIC SCREW

NYLON METRIC SCREW

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Screws Screws Screws
Product Number 29346 36-29346-ND 29346
Product Name M3 Pan Head Machine Screw, 16.00L Machine Screw NYLON METRIC SCREW
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Panel Bearing for .125 Shaft - 1706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
Finish Nickel Plated
Length 0.4370 inch (11.1 mm)
View Details
Binding Head Screw, 6-32, Red - 8190-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Flat Head Screw - 9504 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers