Keystone Electronics Corp. Titanium SHCS 10-32 x 1.00 Long 21016

Description
Part Number: 21016 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21016 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 10-32 x 1.00 Long
21016
Titanium SHCS 10-32 x 1.00 Long 21016
Part Number: 21016 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18

Part Number: 21016

  • Drive: Socket
  • Length: 1.000 [25.4]
  • Material: Titanium - Grade 2
  • Thread: 10-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21016-ND - DigiKey
Thief River Falls, MN, United States
#10-32 Cheese Head Bolt Hex Drive Titanium

#10-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21016 36-21016-ND
Product Name Titanium SHCS 10-32 x 1.00 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Panel Bearing for .125 Shaft - 1706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
Finish Nickel Plated
Length 0.4370 inch (11.1 mm)
View Details
Pan Head Screw - 9307 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers