Keystone Electronics Corp. Binding Head Screw 9448

Description
Part Number: 9448 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9448 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9448 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9448
Binding Head Screw 9448
Part Number: 9448 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9448

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9448-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9448-ND
Machine Screw 36-9448-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone - 01J0001 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone
01J0001
Screw, Binder, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone 01J0001
SCREW, BINDER, NYLON, 8-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 8-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9448 36-9448-ND 01J0001
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Pan Head Screw - 9357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers