Keystone Electronics Corp. Pan Head Screw 9340

Description
Part Number: 9340 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9340 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9340 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9340
Pan Head Screw 9340
Part Number: 9340 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9340

  • Length: 1.250 [31.8]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9340-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9340-ND
Machine Screw 36-9340-ND
#6-32 Pan Head Machine Screw Slotted Drive Nylon

#6-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9340 36-9340-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 8-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9401 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Binding Head Screw - 9423 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers