Keystone Electronics Corp.
Slotted Jack Screw-Yellow,.625" Length
7274
Description
Part Number: 7274
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7274
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Slotted Jack Screw-Yellow,.625" Length
7274
Part Number: 7274
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Part Number: 7274
- D Diameter: .187 (4.8)
- Drive: Slotted
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: No
- Length: .625 [15.9]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Slotted
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7274 |
|
Product Name
|
Slotted Jack Screw-Yellow,.625" Length |
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Steel
Finish
Black Oxide
Length
0.4370 inch (11.1 mm)
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Plastic; Nylon
View Details
3 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Knob
Standard Drives
Slotted
View Details