Keystone Electronics Corp. Pan Head Screw 9344

Description
Part Number: 9344 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9344 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9344 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9344
Pan Head Screw 9344
Part Number: 9344 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9344

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9344-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9344-ND
Machine Screw 36-9344-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9344 36-9344-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 8-32 Thread - 2454 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Pan Head Screw - 9308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers