Keystone Electronics Corp. M4 Pan Head Machine Screw, 12.00L 29354

Description
Part Number: 29354 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M4
Request a Quote Datasheet
Description
Part Number: 29354 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Pan Head Machine Screw, 12.00L - 29354 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Pan Head Machine Screw, 12.00L
29354
M4 Pan Head Machine Screw, 12.00L 29354
Part Number: 29354 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M4

Part Number: 29354

  • Drive: Slotted
  • Length: 12mm .472]
  • Material: Nylon
  • Thread: M4
Buy Now Datasheet
Machine Screw - 36-29354-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29354-ND
Machine Screw 36-29354-ND
M4x0.7 Pan Head Machine Screw Slotted Drive Nylon

M4x0.7 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29354 36-29354-ND
Product Name M4 Pan Head Machine Screw, 12.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Binding Head Screw - 9431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Pan Head Screw - 9314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers