Keystone Electronics Corp. Titanium SHCS 8-32 x .250 Long 21804

Description
Part Number: 21804 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21804 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 8-32 x .250 Long - 21804 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 8-32 x .250 Long
21804
Titanium SHCS 8-32 x .250 Long 21804
Part Number: 21804 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18

Part Number: 21804

  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Titanium - Grade 2
  • Thread: 8-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21804-ND - DigiKey
Thief River Falls, MN, United States
#8-32 Cheese Head Bolt Hex Drive Titanium

#8-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21804 36-21804-ND
Product Name Titanium SHCS 8-32 x .250 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9436 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Binding Head Screw - 9435 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details