Keystone Electronics Corp.
Slotted Jack Screw-Yellow,.500" Length
7273
Description
Part Number: 7273
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7273
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Slotted Jack Screw-Yellow,.500" Length
7273
Part Number: 7273
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Part Number: 7273
- D Diameter: .187 (4.8)
- Drive: Slotted
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: No
- Length: .500 [12.7]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Slotted
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7273 |
|
Product Name
|
Slotted Jack Screw-Yellow,.500" Length |
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.2500 inch (6.35 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3750 inch (9.52 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3120 inch (7.92 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers