Keystone Electronics Corp. Pan Head Stainless Steel Screw 9904

Description
Part Number: 9904 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 9904 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9904 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9904
Pan Head Stainless Steel Screw 9904
Part Number: 9904 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 6-32

Part Number: 9904

  • Drive: Phillips
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 6-32
Buy Now Datasheet
Machine Screw - 36-9904-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9904-ND
Machine Screw 36-9904-ND
#6-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#6-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9904 36-9904-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers