Keystone Electronics Corp. M3 Binding Head Screw, -6 Green 9191-6

Description
Part Number: 9191-6 Color: Green Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote
Description
Part Number: 9191-6 Color: Green Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3 Binding Head Screw, part number 9191-6, features a green painted head for easy identification, which can help reduce wiring errors in applications involving screw terminals. It is made of brass and has a length of 6mm. This screw is designed for use in various materials, including wood, fiberglass, and metal, where machine thread inserts are not available. The binding head style allows for a secure grip and reliable electrical contact. This product is suitable for projects requiring a color-coded solution for quick identification.

Datasheet Summary
Powered by GS/AI

The M3 Binding Head Screw, part number 9191-6, features a green painted head for easy identification, which can help reduce wiring errors in applications involving screw terminals. It is made of brass and has a length of 6mm. This screw is designed for use in various materials, including wood, fiberglass, and metal, where machine thread inserts are not available. The binding head style allows for a secure grip and reliable electrical contact. This product is suitable for projects requiring a color-coded solution for quick identification.

Suppliers

Company
Product
Description
Supplier Links
M3 Binding Head Screw, -6 Green - 9191-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Binding Head Screw, -6 Green
9191-6
M3 Binding Head Screw, -6 Green 9191-6
Part Number: 9191-6 Color: Green Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine

Part Number: 9191-6

  • Color: Green
  • Length: 6mm [2.36]
  • Material: Brass
  • Style: Binding Head
  • Thread: M3
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9191-6-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9191-6-ND
Machine Screw 36-9191-6-ND
M3x0.5 Binding Head Machine Screw Combination Drive Brass

M3x0.5 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9191-6 36-9191-6-ND
Product Name M3 Binding Head Screw, -6 Green Machine Screw
Screw Type Machine Screw Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Binding Head Screw - 9404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Flat Head Screw - 9544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Nylon Thumb Screw 4-40 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers