Keystone Electronics Corp. Recessed Bumper-#8 Screw 725

Description
Part Number: 725 Color: Grey D Diameter: .875 (22.2) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 725 Color: Grey D Diameter: .875 (22.2) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 725 is a recessed bumper with a rubber BUNA-S material, designed for use with a #8 screw. It has an outer diameter of 0.875 in (22.2 mm), a height of 0.312 in (7.9 mm), and incorporates a molded-in washer. The part features a base diameter of 0.406 in (10.3 mm), a washer inner diameter of 0.187 in (4.7 mm), and a washer height of 0.187 in (4.7 mm). It is supplied in grey color.

Datasheet Summary
Powered by GS/AI

Part number 725 is a recessed bumper with a rubber BUNA-S material, designed for use with a #8 screw. It has an outer diameter of 0.875 in (22.2 mm), a height of 0.312 in (7.9 mm), and incorporates a molded-in washer. The part features a base diameter of 0.406 in (10.3 mm), a washer inner diameter of 0.187 in (4.7 mm), and a washer height of 0.187 in (4.7 mm). It is supplied in grey color.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#8 Screw - 725 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#8 Screw
725
Recessed Bumper-#8 Screw 725
Part Number: 725 Color: Grey D Diameter: .875 (22.2) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper

Part Number: 725

  • Color: Grey
  • D Diameter: .875 (22.2)
  • Height: .312 [7.9]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.875 in.; 0.312 in.; 0.406 in.; 0.125 in.; 0.187 in. - 70182662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.875 in.; 0.312 in.; 0.406 in.; 0.125 in.; 0.187 in.
70182662
Bumper, Recessed; Vinyl; 0.875 in.; 0.312 in.; 0.406 in.; 0.125 in.; 0.187 in. 70182662
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 725 70182662
Product Name Recessed Bumper-#8 Screw Bumper, Recessed; Vinyl; 0.875 in.; 0.312 in.; 0.406 in.; 0.125 in.; 0.187 in.
Unlock Full Specs
to access all available technical data

Similar Products