Keystone Electronics Corp. Adhesive backed bumper-.060" height-Black 781-B

Description
Part Number: 781-B Color: Black D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 781-B Color: Black D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.060
New Hyde Park, NY, USA
Adhesive backed bumper-.060" height-Black
781-B
Adhesive backed bumper-.060" height-Black 781-B
Part Number: 781-B Color: Black D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 781-B

  • Color: Black
  • D Diameter: .500 (12.7)
  • Height: .060 [1.5]
  • Material: Polyurethane
  • Packaging: 200 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet
BUMPERS, .5 DIA, .06 HEIGHT - 70182475 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUMPERS, .5 DIA, .06 HEIGHT
70182475
BUMPERS, .5 DIA, .06 HEIGHT 70182475
Keystone's Self Adhesive Bumper

Keystone's Self Adhesive Bumper

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 781-B 70182475
Product Name Adhesive backed bumper-.060" height-Black BUMPERS, .5 DIA, .06 HEIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 723 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers