Part Number: 785-B
Color: Black
D Diameter: .440 (11.2)
Height: .200 [5.1]
Material: Polyurethane
Packaging: 242 per sheet
Style: Adhesive Backed
Type: Bumper
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 785-B
Color: Black
D Diameter: .440 (11.2)
Height: .200 [5.1]
Material: Polyurethane
Packaging: 242 per sheet
Style: Adhesive Backed
Type: Bumper
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 785-B is a black, adhesive-backed polyurethane bumper with a diameter of 0.440 inches (11.2 mm) and a height of 0.200 inches (5.1 mm), sold in sheets of 242 units. It is designed to prevent scratches, slippage, and noise through its high-friction, crack-resistant surface.
Datasheet Summary Powered by GS/AI
The 785-B is a black, adhesive-backed polyurethane bumper with a diameter of 0.440 inches (11.2 mm) and a height of 0.200 inches (5.1 mm), sold in sheets of 242 units. It is designed to prevent scratches, slippage, and noise through its high-friction, crack-resistant surface.