Keystone Electronics Corp. Stainless Steel Lock Washer 7248-2

Description
Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
Request a Quote Datasheet
Description
Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stainless Steel Lock Washer
7248-2
Stainless Steel Lock Washer 7248-2
Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)

Part Number: 7248-2

  • Material: Stainless Steel
  • OD: .197 (5.0)
Buy Now
Standard Washers - 36-7248-2-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-7248-2-ND
Standard Washers 36-7248-2-ND
"Split Lock Washer 0.050"" (1.27mm) Thick Stainless Steel"

"Split Lock Washer 0.050"" (1.27mm) Thick Stainless Steel"

Buy Now Datasheet
LOCKWASHER (STAINLESS) - 7248-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
LOCKWASHER (STAINLESS)
7248-2
LOCKWASHER (STAINLESS) 7248-2
LOCKWASHER (STAINLESS)

LOCKWASHER (STAINLESS)

Buy Now
Standard Washers - 7248-2 - ODG (Origin Data Global)
Shenzhen, China
Standard Washers
7248-2
Standard Washers 7248-2
WASHER SPLIT LOCK STN STEEL

WASHER SPLIT LOCK STN STEEL

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 7248-2 36-7248-2-ND 7248-2 7248-2
Product Name Stainless Steel Lock Washer Standard Washers LOCKWASHER (STAINLESS) Standard Washers
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
View Details
3 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers
Shoulder Washer - 3055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers