Keystone Electronics Corp. Shoulder Washer 3234

Description
Part Number: 3234 "ID": .140 [3.6] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3234 "ID": .140 [3.6] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3234 is a fibre shoulder washer with an inner diameter of 0.140 in (3.6 mm), outer diameter of 0.240 in (6.1 mm), and thickness of 0.031 in (0.79 mm). It is designed for use with screws and is made from fibre material per ASTM D710.

Datasheet Summary
Powered by GS/AI

The 3234 is a fibre shoulder washer with an inner diameter of 0.140 in (3.6 mm), outer diameter of 0.240 in (6.1 mm), and thickness of 0.031 in (0.79 mm). It is designed for use with screws and is made from fibre material per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3234 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3234
Shoulder Washer 3234
Part Number: 3234 "ID": .140 [3.6] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3234

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .240 [6.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3234-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3234-ND
Bushing, Shoulder Washers 36-3234-ND
"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6911 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6911
Washer Rohs Compliant Keystone 99H6911
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.500 in.; 0.062 in. - 70181790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.500 in.; 0.062 in.
70181790
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.500 in.; 0.062 in. 70181790
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3234 36-3234-ND 99H6911 70181790
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.500 in.; 0.062 in.
Washer Type Shoulder Shoulder
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3054 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers