Keystone Electronics Corp. Flat Washer, #6, Fibre 3120

Description
Part Number: 3120 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3120 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.140 in (3.56 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), designed to grip #6 screw shanks for easy assembly.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.140 in (3.56 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), designed to grip #6 screw shanks for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3120
Flat Washer, #6, Fibre 3120
Part Number: 3120 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3120

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
FLAT WASHER, #6, FIBRE - 3120 - Heilind Electronics, Inc.
Wilmington, MA, United States
FLAT WASHER, #6, FIBRE
3120
FLAT WASHER, #6, FIBRE 3120
FLAT WASHER, #6, FIBRE

FLAT WASHER, #6, FIBRE

Buy Now
Standard Washers - 36-3120-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3120-ND
Standard Washers 36-3120-ND
"#6 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#6 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Washers Washers Washers
Product Number 3120 3120 36-3120-ND
Product Name Flat Washer, #6, Fibre FLAT WASHER, #6, FIBRE Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #6, Fibre - 3119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers
Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers