Keystone Electronics Corp. Flat Washer, #4, Steel 7235-1

Description
Part Number: 7235-1 "ID": .120 [3.1} Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 7235-1 "ID": .120 [3.1} Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel flat washer with a 0.120 in. (3.1 mm) internal diameter, 0.220 in. (5.6 mm) external diameter, and 0.032 in. (0.81 mm) thickness, designed for #4 screws. The washer is zinc plated.

Datasheet Summary
Powered by GS/AI

Steel flat washer with a 0.120 in. (3.1 mm) internal diameter, 0.220 in. (5.6 mm) external diameter, and 0.032 in. (0.81 mm) thickness, designed for #4 screws. The washer is zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Steel - 7235-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Steel
7235-1
Flat Washer, #4, Steel 7235-1
Part Number: 7235-1 "ID": .120 [3.1} Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 7235-1

  • "ID": .120 [3.1}
  • Material: Steel
  • OD: .220 [5.6]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-7235-1-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-7235-1-ND
Standard Washers 36-7235-1-ND
"Flat Washer 0.032"" (0.81mm) Thick Steel Zinc, Clear Chromate"

"Flat Washer 0.032"" (0.81mm) Thick Steel Zinc, Clear Chromate"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 7235-1 36-7235-1-ND
Product Name Flat Washer, #4, Steel Standard Washers
Washer Type Flat or USS Flat or USS
Material Steel Steel
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3372 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers