Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3226

Description
Part Number: 3226 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3226 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.625 inch (15.9 mm), and a thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for quick assembly. The washer is made of Nylon 6/6 compliant with ASTM D4066 and UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.625 inch (15.9 mm), and a thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for quick assembly. The washer is made of Nylon 6/6 compliant with ASTM D4066 and UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3226
Flat Washer, 3/8", Nylon 3226
Part Number: 3226 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3226

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3226-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3226-ND
Standard Washers 36-3226-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5027 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5027
Washer Keystone 62W5027
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3226 36-3226-ND 62W5027
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers