Keystone Electronics Corp. Flat Washer, #4, Stainless Steel 7248-1

Description
Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]
Request a Quote Datasheet
Description
Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Stainless Steel
7248-1
Flat Washer, #4, Stainless Steel 7248-1
Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]

Part Number: 7248-1

  • Hole Size: #4, M3
  • Material: Stainless Steel
  • OD: .220 [5.6]
Buy Now
Standard Washers - 36-7248-1-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-7248-1-ND
Standard Washers 36-7248-1-ND
"Flat Washer 0.032"" (0.81mm) Thick Stainless Steel"

"Flat Washer 0.032"" (0.81mm) Thick Stainless Steel"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 7248-1 36-7248-1-ND
Product Name Flat Washer, #4, Stainless Steel Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 3055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Outside Diameter 0.281 inch (7.137 mm)
View Details
3 suppliers