Keystone Electronics Corp. Flat Washer, #10, Fibre 3210

Description
Part Number: 3210 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3210 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3210
Flat Washer, #10, Fibre 3210
Part Number: 3210 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3210

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3210-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3210-ND
Standard Washers 36-3210-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Keystone - 02M0800 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
02M0800
Washer Keystone 02M0800
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3210 36-3210-ND 02M0800
Product Name Flat Washer, #10, Fibre Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers
Flat Washer, #8, Nylon - 3168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.128 inch (3.251 mm)
View Details
2 suppliers