Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3224

Description
Part Number: 3224 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3224 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.385 in (9.65 mm), an outer diameter of 1.000 in (25.4 mm), and a thickness of 0.062 in (1.57 mm), designed for use with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.385 in (9.65 mm), an outer diameter of 1.000 in (25.4 mm), and a thickness of 0.062 in (1.57 mm), designed for use with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3224
Flat Washer, 3/8", Fibre 3224
Part Number: 3224 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3224

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: 1.000 [25.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3224-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3224-ND
Standard Washers 36-3224-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6909 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6909
Washer Rohs Compliant Keystone 99H6909
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3224 36-3224-ND 99H6909
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.145 inch (3.683 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
4 suppliers
Shoulder Washer - 3110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers