Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3142

Description
Part Number: 3142 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3142 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of fibre, designed to grip a screw shank, with an inner diameter of 0.385 inches (9.65 mm), outer diameter of 0.625 inches (15.9 mm), and thickness of 0.032 inches (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of fibre, designed to grip a screw shank, with an inner diameter of 0.385 inches (9.65 mm), outer diameter of 0.625 inches (15.9 mm), and thickness of 0.032 inches (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3142
Flat Washer, 3/8", Fibre 3142
Part Number: 3142 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3142

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3142-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3142-ND
Standard Washers 36-3142-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
WASHER - 3142 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3142
WASHER 3142
WASHER

WASHER

Buy Now
Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.625 in.; 0.032 in. - 70181745 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.625 in.; 0.032 in.
70181745
Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.625 in.; 0.032 in. 70181745
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Commercial Grade per ASTM D710.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3142 36-3142-ND 3142 70181745
Product Name Flat Washer, 3/8", Fibre Standard Washers WASHER Washer, Flat; Fibre (ASTM D710); 0.385 in.; 0.625 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.385 inch (9.779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Shoulder Washer - 3110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers