Keystone Electronics Corp. Bow Tie Panel Clip, .250 [6.3] long 2060

Description
Part Number: 2060 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .250 [6.4] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Retainer
Request a Quote Datasheet
Description
Part Number: 2060 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .250 [6.4] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Retainer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bow Tie Panel Clip, .250 [6.3] long - 2060 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Bow Tie Panel Clip, .250 [6.3] long
2060
Bow Tie Panel Clip, .250 [6.3] long 2060
Part Number: 2060 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .250 [6.4] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Retainer

Part Number: 2060

  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .250 [6.4]
  • Material: Steel
  • Style: Panel Mounting Hardware
  • Thread: 4-40
  • Type: Retainer
Buy Now Datasheet
Shoulder Screw - 36-2060-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2060-ND
Shoulder Screw 36-2060-ND
#4-40 Pan Head Shoulder Screw Slotted Drive Steel

#4-40 Pan Head Shoulder Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2060 36-2060-ND
Product Name Bow Tie Panel Clip, .250 [6.3] long Shoulder Screw
Standard Drives Slotted Slotted
Material Steel Steel
Finish Zinc Chromate Zinc Plated
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Screw - 9351 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Binding Head Screw - 9409 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers