Keystone Electronics Corp. Pan Head Screw 9334

Description
Part Number: 9334 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9334 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pan head machine screw with a nylon 6/6 body, 6-32 thread, and a length of 0.250 inch (6.4 mm). The head is painted for color identification while maintaining reliable electrical contact with the terminal. It is RoHS compliant and meets UL 94V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

Pan head machine screw with a nylon 6/6 body, 6-32 thread, and a length of 0.250 inch (6.4 mm). The head is painted for color identification while maintaining reliable electrical contact with the terminal. It is RoHS compliant and meets UL 94V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9334 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9334
Pan Head Screw 9334
Part Number: 9334 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9334

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9334-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9334-ND
Machine Screw 36-9334-ND
#6-32 Pan Head Machine Screw Slotted Drive Nylon

#6-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9334 36-9334-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
M2.5 Pan Head screw, 12.0 L - 29304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers