Keystone Electronics Corp. Slotted Jack Screw-Yellow,.312" Length 7271

Description
Part Number: 7271 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote
Description
Part Number: 7271 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slotted jack screw with a 4-40 thread, .312 inch (7.9 mm) length, and a steel body with zinc plating and yellow chromate finish. Designed for D-subminiature connector mounting, it features a slotted drive for screwdriver installation and a minimum depth of .100 inch (2.5 mm). Hardware is not included and is supplied unassembled in bulk.

Datasheet Summary
Powered by GS/AI

Slotted jack screw with a 4-40 thread, .312 inch (7.9 mm) length, and a steel body with zinc plating and yellow chromate finish. Designed for D-subminiature connector mounting, it features a slotted drive for screwdriver installation and a minimum depth of .100 inch (2.5 mm). Hardware is not included and is supplied unassembled in bulk.

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow,.312
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow,.312" Length
7271
Slotted Jack Screw-Yellow,.312" Length 7271
Part Number: 7271 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only

Part Number: 7271

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: No
  • Length: .312 [7.9]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7271
Product Name Slotted Jack Screw-Yellow,.312" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Shoulder Screw 8-32 Thread - 2435 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details