Keystone Electronics Corp. Flat Head Screw 9521

Description
Part Number: 9521 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9521 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat head machine screw in steel with 8-32 thread and a length of 1.000 in (25.4 mm).

Datasheet Summary
Powered by GS/AI

Flat head machine screw in steel with 8-32 thread and a length of 1.000 in (25.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9521 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9521
Flat Head Screw 9521
Part Number: 9521 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9521

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9521-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9521-ND
Machine Screw 36-9521-ND
#8-32 Flat Head Machine Screw Slotted Drive Steel

#8-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9521 36-9521-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9439 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
M4 Pan Head Machine Screw, 25.00L - 29358 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers