Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3140

Description
Part Number: 3140 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3140 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip the screw shank for quick assembly. Made from Grade 6/6 nylon per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip the screw shank for quick assembly. Made from Grade 6/6 nylon per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3140
Flat Washer, 1/4", Nylon 3140
Part Number: 3140 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3140

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3140-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3140-ND
Standard Washers 36-3140-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.750 in.; 0.032 in. - 70181743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.750 in.; 0.032 in.
70181743
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.750 in.; 0.032 in. 70181743
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 99H6855 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6855
Washer Rohs Compliant Keystone 99H6855
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3140 36-3140-ND 70181743 99H6855
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.750 in.; 0.032 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers