Keystone Electronics Corp. Shoulder Washer 3054

Description
Part Number: 3054 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3054 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3054 is a nylon shoulder washer with an inner diameter of 0.140 in (3.6 mm), an outer diameter of 0.290 in (7.4 mm), and a thickness of 0.047 in (1.2 mm). It is designed for use with screw sizes #4 and is made of Nylon 6/6 per ASTM D4066. The washer has a shoulder height of 0.170 in (4.3 mm).

Datasheet Summary
Powered by GS/AI

Part number 3054 is a nylon shoulder washer with an inner diameter of 0.140 in (3.6 mm), an outer diameter of 0.290 in (7.4 mm), and a thickness of 0.047 in (1.2 mm). It is designed for use with screw sizes #4 and is made of Nylon 6/6 per ASTM D4066. The washer has a shoulder height of 0.170 in (4.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3054 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3054
Shoulder Washer 3054
Part Number: 3054 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3054

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .290 [7.4]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3054-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3054-ND
Bushing, Shoulder Washers 36-3054-ND
"#6 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

"#6 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.140 in.; 0.290 in.; 0.047 in. - 70181810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.140 in.; 0.290 in.; 0.047 in.
70181810
Washer, Shoulder; Nylon (ASTM D4066); 0.140 in.; 0.290 in.; 0.047 in. 70181810
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Bushing, Shoulder Washers - 3054 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3054
Bushing, Shoulder Washers 3054
WASHER SHOULDER #6 NYLON

WASHER SHOULDER #6 NYLON

Supplier's Site Datasheet
Washer Rohs Compliant Keystone - 94F691 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94F691
Washer Rohs Compliant Keystone 94F691
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers
Product Number 3054 36-3054-ND 70181810 3054 94F691
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.140 in.; 0.290 in.; 0.047 in. Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3060 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers