Keystone Electronics Corp. Shoulder Washer 3051

Description
Part Number: 3051 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3051 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3051 is a nylon shoulder washer designed for #2 screws, with an outer diameter of 0.181 inches (4.6 mm), a thickness of 0.047 inches (1.2 mm), and an inner diameter of 0.090 inches (2.3 mm). It is made of nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

Part number 3051 is a nylon shoulder washer designed for #2 screws, with an outer diameter of 0.181 inches (4.6 mm), a thickness of 0.047 inches (1.2 mm), and an inner diameter of 0.090 inches (2.3 mm). It is made of nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3051 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3051
Shoulder Washer 3051
Part Number: 3051 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3051

  • Hole Size: #2
  • Material: Nylon
  • OD: .181 [4.6]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3051-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3051-ND
Bushing, Shoulder Washers 36-3051-ND
"#2 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

"#2 Shoulder Washer 0.173"" (4.40mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3051 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3051
Bushing, Shoulder Washers 3051
WASHER SHOULDER #2 NYLON

WASHER SHOULDER #2 NYLON

Supplier's Site Datasheet
Washer Rohs Compliant Keystone - 92B3798 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
92B3798
Washer Rohs Compliant Keystone 92B3798
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3051 36-3051-ND 3051 92B3798
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Nylon Nylon Nylon
Outside Diameter 0.181 inch (4.597 mm) 0.181 inch (4.597 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #10, Nylon - 3213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers