Keystone Electronics Corp. Flat Washer, #8, Nylon 3127

Description
Part Number: 3127 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3127 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #8 screw size with 0.171 inch (4.34 mm) inner diameter, 0.312 inch (7.9 mm) outer diameter, and 0.032 inch (0.81 mm) thickness. Designed to grip the screw shank for secure, quick assembly. Material is Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #8 screw size with 0.171 inch (4.34 mm) inner diameter, 0.312 inch (7.9 mm) outer diameter, and 0.032 inch (0.81 mm) thickness. Designed to grip the screw shank for secure, quick assembly. Material is Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3127 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3127
Flat Washer, #8, Nylon 3127
Part Number: 3127 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3127

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3127-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3127-ND
Standard Washers 36-3127-ND
"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
WASHER - 3127 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3127
WASHER 3127
WASHER

WASHER

Buy Now
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.312 in.; 0.032 in.
70181726
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.312 in.; 0.032 in. 70181726
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3127 36-3127-ND 3127 70181726
Product Name Flat Washer, #8, Nylon Standard Washers WASHER Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.312 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers